Vishay Intertechnology, Inc. Through Hole Resistors CMF5531K600DER6

Description
31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5531K600DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K600DER6-ND
Through Hole Resistors CMF5531K600DER6-ND
31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 31.6K OHM 1/2W .5% AXIAL - CMF5531K600DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W .5% AXIAL
CMF5531K600DER6
RES 31.6K OHM 1/2W .5% AXIAL CMF5531K600DER6
RES 31.6Kohm 1/2W .5% AXIAL

RES 31.6Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 31.6K .5% T-9 Re6 Vishay - 68P6240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 31.6K .5% T-9 Re6 Vishay
68P6240
Cmf-55 31.6K .5% T-9 Re6 Vishay 68P6240
CMF-55 31.6K .5% T-9 RE6

CMF-55 31.6K .5% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K600DER6-ND CMF5531K600DER6 68P6240
Product Name Through Hole Resistors RES 31.6K OHM 1/2W .5% AXIAL Cmf-55 31.6K .5% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details