Vishay Intertechnology, Inc. RES 31.25K OHM 1/2W 0.1% AXIAL CMF5531K250BERE

Description
RES 31.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 31.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.25K OHM 1/2W 0.1% AXIAL - CMF5531K250BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.25K OHM 1/2W 0.1% AXIAL
CMF5531K250BERE
RES 31.25K OHM 1/2W 0.1% AXIAL CMF5531K250BERE
RES 31.25Kohm 1/2W 0.1% AXIAL

RES 31.25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531K250BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K250BERE-ND
Through Hole Resistors CMF5531K250BERE-ND
31.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 31.25K .1% T-9 R36 Vishay - 68P6235 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 31.25K .1% T-9 R36 Vishay
68P6235
Cmf-55 31.25K .1% T-9 R36 Vishay 68P6235
CMF-55 31.25K .1% T-9 R36

CMF-55 31.25K .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K250BERE CMF5531K250BERE-ND 68P6235
Product Name RES 31.25K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 31.25K .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details