Vishay Intertechnology, Inc. RES 31.2K OHM 1/2W .1% AXIAL CMF5531K200BER6

Description
RES 31.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 31.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.2K OHM 1/2W .1% AXIAL - CMF5531K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.2K OHM 1/2W .1% AXIAL
CMF5531K200BER6
RES 31.2K OHM 1/2W .1% AXIAL CMF5531K200BER6
RES 31.2Kohm 1/2W .1% AXIAL

RES 31.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K200BER6-ND
Through Hole Resistors CMF5531K200BER6-ND
31.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,31.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3260
Resistor,metal Film,31.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3260
Resistor,Metal Film,31.2KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,31.2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K200BER6 CMF5531K200BER6-ND 41C3260
Product Name RES 31.2K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,31.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details