Vishay Intertechnology, Inc. Through Hole Resistors CMF55316R00FKRE

Description
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55316R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316R00FKRE-ND
Through Hole Resistors CMF55316R00FKRE-ND
316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 316 OHM 1/2W 1% AXIAL - CMF55316R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W 1% AXIAL
CMF55316R00FKRE
RES 316 OHM 1/2W 1% AXIAL CMF55316R00FKRE
RES 316ohm 1/2W 1% AXIAL

RES 316ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 316 1% T-1 R36 Vishay - 68P6300 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316 1% T-1 R36 Vishay
68P6300
Cmf-55 316 1% T-1 R36 Vishay 68P6300
CMF-55 316 1% T-1 R36

CMF-55 316 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316R00FKRE-ND CMF55316R00FKRE 68P6300
Product Name Through Hole Resistors RES 316 OHM 1/2W 1% AXIAL Cmf-55 316 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers