Vishay Intertechnology, Inc. RES 316 OHM 1/2W .5% AXIAL CMF55316R00DHBF

Description
RES 316ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/2W .5% AXIAL - CMF55316R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W .5% AXIAL
CMF55316R00DHBF
RES 316 OHM 1/2W .5% AXIAL CMF55316R00DHBF
RES 316ohm 1/2W .5% AXIAL

RES 316ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55316R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316R00DHBF-ND
Through Hole Resistors CMF55316R00DHBF-ND
316 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 316 .5% T-2 B14 Vishay - 68P6293 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316 .5% T-2 B14 Vishay
68P6293
Cmf-55 316 .5% T-2 B14 Vishay 68P6293
CMF-55 316 .5% T-2 B14

CMF-55 316 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316R00DHBF CMF55316R00DHBF-ND 68P6293
Product Name RES 316 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 316 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers