Vishay Precision Group Cmf55, 30.9 Ohm, +/0.5 Percent, 50 Ppm Vishay CMF5530R900DHR8

Description
CMF55, 30.9 Ohm, +/- 0.5 Percent, 50 ppm
Description
CMF55, 30.9 Ohm, +/- 0.5 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 30.9 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C3139 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 30.9 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C3139
Cmf55, 30.9 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C3139
CMF55, 30.9 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 30.9 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C3139
Product Name Cmf55, 30.9 Ohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details