Vishay Intertechnology, Inc. RES 30.1 OHM 1/2W 1% AXIAL CMF5530R100FHRE

Description
RES 30.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W 1% AXIAL - CMF5530R100FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W 1% AXIAL
CMF5530R100FHRE
RES 30.1 OHM 1/2W 1% AXIAL CMF5530R100FHRE
RES 30.1ohm 1/2W 1% AXIAL

RES 30.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R100FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100FHRE-ND
Through Hole Resistors CMF5530R100FHRE-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.1 1% T-2 R36 Vishay - 68P6100 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.1 1% T-2 R36 Vishay
68P6100
Cmf-55 30.1 1% T-2 R36 Vishay 68P6100
CMF-55 30.1 1% T-2 R36

CMF-55 30.1 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R100FHRE CMF5530R100FHRE-ND 68P6100
Product Name RES 30.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 30.1 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers