Vishay Intertechnology, Inc. RES 30.1 OHM 1/2W .5% AXIAL CMF5530R100DHR6

Description
RES 30.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W .5% AXIAL - CMF5530R100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W .5% AXIAL
CMF5530R100DHR6
RES 30.1 OHM 1/2W .5% AXIAL CMF5530R100DHR6
RES 30.1ohm 1/2W .5% AXIAL

RES 30.1ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R100DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100DHR6-ND
Through Hole Resistors CMF5530R100DHR6-ND
30.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3118 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3118
Resistor,metal Film,30.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3118
Resistor,Metal Film,30.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R100DHR6 CMF5530R100DHR6-ND 41C3118
Product Name RES 30.1 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,30.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details