Vishay Intertechnology, Inc. RES 30.1 OHM 1/2W .5% AXIAL CMF5530R100DHEA

Description
RES 30.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W .5% AXIAL - CMF5530R100DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W .5% AXIAL
CMF5530R100DHEA
RES 30.1 OHM 1/2W .5% AXIAL CMF5530R100DHEA
RES 30.1ohm 1/2W .5% AXIAL

RES 30.1ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R100DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100DHEA-ND
Through Hole Resistors CMF5530R100DHEA-ND
30.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.1 .5% T-2 Ea E3 Vishay - 68P6094 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.1 .5% T-2 Ea E3 Vishay
68P6094
Cmf-55 30.1 .5% T-2 Ea E3 Vishay 68P6094
CMF-55 30.1 .5% T-2 EA e3

CMF-55 30.1 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R100DHEA CMF5530R100DHEA-ND 68P6094
Product Name RES 30.1 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 30.1 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers