Vishay Intertechnology, Inc. RES 30.1 OHM 1/2W .1% AXIAL CMF5530R100BHR6

Description
RES 30.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W .1% AXIAL - CMF5530R100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W .1% AXIAL
CMF5530R100BHR6
RES 30.1 OHM 1/2W .1% AXIAL CMF5530R100BHR6
RES 30.1ohm 1/2W .1% AXIAL

RES 30.1ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R100BHR6-ND
Through Hole Resistors CMF5530R100BHR6-ND
30.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530R100BHR6 CMF5530R100BHR6-ND
Product Name RES 30.1 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers