Vishay Intertechnology, Inc. Through Hole Resistors CMF5530R000FKEA39

Description
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530R000FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R000FKEA39-ND
Through Hole Resistors CMF5530R000FKEA39-ND
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30 OHM 1/2W 1% AXIAL - CMF5530R000FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 1% AXIAL
CMF5530R000FKEA39
RES 30 OHM 1/2W 1% AXIAL CMF5530R000FKEA39
RES 30ohm 1/2W 1% AXIAL

RES 30ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 30 1% T-1 Ea E3 Vishay - 68P6086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 30 1% T-1 Ea E3 Vishay
68P6086
Cmf-55-39 30 1% T-1 Ea E3 Vishay 68P6086
CMF-55-39 30 1% T-1 EA e3

CMF-55-39 30 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R000FKEA39-ND CMF5530R000FKEA39 68P6086
Product Name Through Hole Resistors RES 30 OHM 1/2W 1% AXIAL Cmf-55-39 30 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers