Vishay Intertechnology, Inc. RES 30 OHM 1/2W 0.25% AXIAL CMF5530R000CHRE

Description
RES 30ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/2W 0.25% AXIAL - CMF5530R000CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 0.25% AXIAL
CMF5530R000CHRE
RES 30 OHM 1/2W 0.25% AXIAL CMF5530R000CHRE
RES 30ohm 1/2W 0.25% AXIAL

RES 30ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530R000CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R000CHRE-ND
Through Hole Resistors CMF5530R000CHRE-ND
30 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30 .25% T-2 R36 Vishay - 68P6082 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30 .25% T-2 R36 Vishay
68P6082
Cmf-55 30 .25% T-2 R36 Vishay 68P6082
CMF-55 30 .25% T-2 R36

CMF-55 30 .25% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R000CHRE CMF5530R000CHRE-ND 68P6082
Product Name RES 30 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 30 .25% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers