Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K900FHEB

Description
30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF30.9KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.9KHFTR-ND
Through Hole Resistors CMF30.9KHFTR-ND
30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF30.9KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.9KHFCT-ND
Through Hole Resistors CMF30.9KHFCT-ND
30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.9K OHM 1% 50PPM 1/2W - CMF5530K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1% 50PPM 1/2W
CMF5530K900FHEB
RES 30.9K OHM 1% 50PPM 1/2W CMF5530K900FHEB
RES 30.9Kohm 1% 50PPM 1/2W

RES 30.9Kohm 1% 50PPM 1/2W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF30.9KHFTR-ND CMF5530K900FHEB
Product Name Through Hole Resistors RES 30.9K OHM 1% 50PPM 1/2W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details