Vishay Intertechnology, Inc. RES 30.9K OHM 1/2W .5% AXIAL CMF5530K900DHBF

Description
RES 30.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/2W .5% AXIAL - CMF5530K900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/2W .5% AXIAL
CMF5530K900DHBF
RES 30.9K OHM 1/2W .5% AXIAL CMF5530K900DHBF
RES 30.9Kohm 1/2W .5% AXIAL

RES 30.9Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K900DHBF-ND
Through Hole Resistors CMF5530K900DHBF-ND
30.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3094
Resistor,metal Film,30.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3094
Resistor,Metal Film,30.9KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.9KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K900DHBF CMF5530K900DHBF-ND 41C3094
Product Name RES 30.9K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,30.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details