Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K900BEEK

Description
30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K900BEEK-ND
Through Hole Resistors CMF5530K900BEEK-ND
30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.9K OHM 1/2W .1% AXIAL - CMF5530K900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/2W .1% AXIAL
CMF5530K900BEEK
RES 30.9K OHM 1/2W .1% AXIAL CMF5530K900BEEK
RES 30.9Kohm 1/2W .1% AXIAL

RES 30.9Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 30.9K .1% T-9 Ek E3 Vishay - 68P6068 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.9K .1% T-9 Ek E3 Vishay
68P6068
Cmf-55 30.9K .1% T-9 Ek E3 Vishay 68P6068
CMF-55 30.9K .1% T-9 EK e3

CMF-55 30.9K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K900BEEK-ND CMF5530K900BEEK 68P6068
Product Name Through Hole Resistors RES 30.9K OHM 1/2W .1% AXIAL Cmf-55 30.9K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details