Vishay Intertechnology, Inc. RES 30.5K OHM 1/2W .5% AXIAL CMF5530K500DHEB

Description
RES 30.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5K OHM 1/2W .5% AXIAL - CMF5530K500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/2W .5% AXIAL
CMF5530K500DHEB
RES 30.5K OHM 1/2W .5% AXIAL CMF5530K500DHEB
RES 30.5Kohm 1/2W .5% AXIAL

RES 30.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K500DHEB-ND
Through Hole Resistors CMF5530K500DHEB-ND
30.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.5K .5% T-2 Eb E3 Vishay - 68P6060 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.5K .5% T-2 Eb E3 Vishay
68P6060
Cmf-55 30.5K .5% T-2 Eb E3 Vishay 68P6060
CMF-55 30.5K .5% T-2 EB e3

CMF-55 30.5K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K500DHEB CMF5530K500DHEB-ND 68P6060
Product Name RES 30.5K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 30.5K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details