Vishay Intertechnology, Inc. RES 30.5K OHM 1/2W .1% AXIAL CMF5530K500BEEB70

Description
RES 30.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5K OHM 1/2W .1% AXIAL - CMF5530K500BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/2W .1% AXIAL
CMF5530K500BEEB70
RES 30.5K OHM 1/2W .1% AXIAL CMF5530K500BEEB70
RES 30.5Kohm 1/2W .1% AXIAL

RES 30.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K500BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K500BEEB70-ND
Through Hole Resistors CMF5530K500BEEB70-ND
30.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530K500BEEB70 CMF5530K500BEEB70-ND
Product Name RES 30.5K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details