Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K100FLEK

Description
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K100FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100FLEK-ND
Through Hole Resistors CMF5530K100FLEK-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1K OHM 1/2W 1% AXIAL - CMF5530K100FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/2W 1% AXIAL
CMF5530K100FLEK
RES 30.1K OHM 1/2W 1% AXIAL CMF5530K100FLEK
RES 30.1Kohm 1/2W 1% AXIAL

RES 30.1Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 30.1K 1% T-0 Ek E3 Vishay - 48P6526 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.1K 1% T-0 Ek E3 Vishay
48P6526
Cmf-55 30.1K 1% T-0 Ek E3 Vishay 48P6526
CMF-55 30.1K 1% T-0 EK e3

CMF-55 30.1K 1% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100FLEK-ND CMF5530K100FLEK 48P6526
Product Name Through Hole Resistors RES 30.1K OHM 1/2W 1% AXIAL Cmf-55 30.1K 1% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details