Vishay Intertechnology, Inc. Metal Film Resistors - CMF5530K100FLBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5530K100FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530K100FLBF
Metal Film Resistors - CMF5530K100FLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5530K100FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100FLBF-ND
Through Hole Resistors CMF5530K100FLBF-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.1K 1% T-0 B14 Vishay - 68P6046 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.1K 1% T-0 B14 Vishay
68P6046
Cmf-55 30.1K 1% T-0 B14 Vishay 68P6046
CMF-55 30.1K 1% T-0 B14

CMF-55 30.1K 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100FLBF CMF5530K100FLBF-ND 68P6046
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 30.1K 1% T-0 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details