Vishay Intertechnology, Inc. RES 30.1K OHM 1/2W 1% AXIAL CMF5530K100FHEA

Description
RES 30.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/2W 1% AXIAL - CMF5530K100FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/2W 1% AXIAL
CMF5530K100FHEA
RES 30.1K OHM 1/2W 1% AXIAL CMF5530K100FHEA
RES 30.1Kohm 1/2W 1% AXIAL

RES 30.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K100FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100FHEA-ND
Through Hole Resistors CMF5530K100FHEA-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530K100FHEA CMF5530K100FHEA-ND
Product Name RES 30.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details