Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K100DHEK

Description
30.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K100DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100DHEK-ND
Through Hole Resistors CMF5530K100DHEK-ND
30.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5530K100DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530K100DHEK
Metal Film Resistors - CMF5530K100DHEK
Metal Film Resistors - Through Hole CMF-55 30.1K .5% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 30.1K .5% T-2 EK e3

Supplier's Site
Cmf-55 30.1K .5% T-2 Ek E3 Vishay - 68P6030 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.1K .5% T-2 Ek E3 Vishay
68P6030
Cmf-55 30.1K .5% T-2 Ek E3 Vishay 68P6030
CMF-55 30.1K .5% T-2 EK e3

CMF-55 30.1K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100DHEK-ND CMF5530K100DHEK 68P6030
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 30.1K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers