Vishay Intertechnology, Inc. Through Hole Resistors CMF5530K000JKEA

Description
30 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5530K000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K000JKEA-ND
Through Hole Resistors CMF5530K000JKEA-ND
30 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5530K000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530K000JKEA
Metal Film Resistors - CMF5530K000JKEA
Metal Film Resistors - Through Hole CMF-55 30K 5% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 30K 5% T-1 EA e3

Supplier's Site
Cmf-55 30K 5% T-1 Ea E3 Vishay - 68P6018 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30K 5% T-1 Ea E3 Vishay
68P6018
Cmf-55 30K 5% T-1 Ea E3 Vishay 68P6018
CMF-55 30K 5% T-1 EA e3

CMF-55 30K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K000JKEA-ND CMF5530K000JKEA 68P6018
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 30K 5% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details