Vishay Intertechnology, Inc. RES 30K OHM 1/2W 1% AXIAL CMF5530K000FKRE

Description
RES 30Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 1% AXIAL - CMF5530K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 1% AXIAL
CMF5530K000FKRE
RES 30K OHM 1/2W 1% AXIAL CMF5530K000FKRE
RES 30Kohm 1/2W 1% AXIAL

RES 30Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K000FKRE-ND
Through Hole Resistors CMF5530K000FKRE-ND
30 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30K 1% T-1 R36 Vishay - 68P6014 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30K 1% T-1 R36 Vishay
68P6014
Cmf-55 30K 1% T-1 R36 Vishay 68P6014
CMF-55 30K 1% T-1 R36

CMF-55 30K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K000FKRE CMF5530K000FKRE-ND 68P6014
Product Name RES 30K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 30K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details