Vishay Precision Group Cmf-55 300 5% T-1 K36 Vishay CMF55300R00JKKA

Description
CMF-55 300 5% T-1 K36
Description
CMF-55 300 5% T-1 K36

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 300 5% T-1 K36 Vishay - 68P6138 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 300 5% T-1 K36 Vishay
68P6138
Cmf-55 300 5% T-1 K36 Vishay 68P6138
CMF-55 300 5% T-1 K36

CMF-55 300 5% T-1 K36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P6138
Product Name Cmf-55 300 5% T-1 K36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details