VISHAY PRECISION GROUP
CMF552M9400GNWF -- CMF-55 2.94M 2% T-00 RE5 VISHAY
Vishay Precision Group
Cmf-55 2.94M 2% T-00 Re5 Vishay
CMF552M9400GNWF
Description
CMF-55 2.94M 2% T-00 RE5
Description
CMF-55 2.94M 2% T-00 RE5
Suppliers
Cmf-55 2.94M 2% T-00 Re5 Vishay
68P3555
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P3555 |
|
Product Name
|
Cmf-55 2.94M 2% T-00 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1370 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers