Vishay Precision Group Cmf55, 2.7 Mohm, +/2 Percent, 100 Ppm Vishay CMF552M7000GKWF

Description
CMF55, 2.7 MOhm, +/- 2 Percent, 100 ppm
Description
CMF55, 2.7 MOhm, +/- 2 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 2.7 Mohm, +/2 Percent, 100 Ppm Vishay - 41C0514 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.7 Mohm, +/2 Percent, 100 Ppm Vishay
41C0514
Cmf55, 2.7 Mohm, +/2 Percent, 100 Ppm Vishay 41C0514
CMF55, 2.7 MOhm, +/- 2 Percent, 100 ppm

CMF55, 2.7 MOhm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C0514
Product Name Cmf55, 2.7 Mohm, +/2 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details