Vishay Precision Group Cmf-55 2.2M 5% T-00 R33 Vishay CMF552M2000JNR3

Description
CMF-55 2.2M 5% T-00 R33
Description
CMF-55 2.2M 5% T-00 R33

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 2.2M 5% T-00 R33 Vishay - 68P3334 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2M 5% T-00 R33 Vishay
68P3334
Cmf-55 2.2M 5% T-00 R33 Vishay 68P3334
CMF-55 2.2M 5% T-00 R33

CMF-55 2.2M 5% T-00 R33

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P3334
Product Name Cmf-55 2.2M 5% T-00 R33 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers