Vishay Intertechnology, Inc. RES 2.05M OHM 1/2W .1% AXIAL CMF552M0500BEEK

Description
RES 2.05Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05M OHM 1/2W .1% AXIAL - CMF552M0500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/2W .1% AXIAL
CMF552M0500BEEK
RES 2.05M OHM 1/2W .1% AXIAL CMF552M0500BEEK
RES 2.05Mohm 1/2W .1% AXIAL

RES 2.05Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0500BEEK-ND
Through Hole Resistors CMF552M0500BEEK-ND
2.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF552M0500BEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF552M0500BEEK
Through Hole Resistors CMF552M0500BEEK
RES 2.05M OHM 1/2W .1% AXIAL

RES 2.05M OHM 1/2W .1% AXIAL

Supplier's Site Datasheet
Cmf-55 2.05M .1% T-9 Ek E3 Vishay - 68P3273 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05M .1% T-9 Ek E3 Vishay
68P3273
Cmf-55 2.05M .1% T-9 Ek E3 Vishay 68P3273
CMF-55 2.05M .1% T-9 EK e3

CMF-55 2.05M .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF552M0500BEEK CMF552M0500BEEK-ND CMF552M0500BEEK 68P3273
Product Name RES 2.05M OHM 1/2W .1% AXIAL Through Hole Resistors Through Hole Resistors Cmf-55 2.05M .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.05E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details