Vishay Intertechnology, Inc. RES 2M OHM 1/2W 5% AXIAL CMF552M0000JKEB

Description
RES 2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 5% AXIAL - CMF552M0000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 5% AXIAL
CMF552M0000JKEB
RES 2M OHM 1/2W 5% AXIAL CMF552M0000JKEB
RES 2Mohm 1/2W 5% AXIAL

RES 2Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000JKEB-ND
Through Hole Resistors CMF552M0000JKEB-ND
2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2M 5% T-1 Eb E3 Vishay - 68P3258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2M 5% T-1 Eb E3 Vishay
68P3258
Cmf-55 2M 5% T-1 Eb E3 Vishay 68P3258
CMF-55 2M 5% T-1 EB e3

CMF-55 2M 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000JKEB CMF552M0000JKEB-ND 68P3258
Product Name RES 2M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2M 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details