Vishay Intertechnology, Inc. Through Hole Resistors CMF552M0000GNRE

Description
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M0000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000GNRE-ND
Through Hole Resistors CMF552M0000GNRE-ND
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2M OHM 1/2W 2% AXIAL - CMF552M0000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 2% AXIAL
CMF552M0000GNRE
RES 2M OHM 1/2W 2% AXIAL CMF552M0000GNRE
RES 2Mohm 1/2W 2% AXIAL

RES 2Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 2M 2% T-00 R36 Vishay - 68P3252 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2M 2% T-00 R36 Vishay
68P3252
Cmf-55 2M 2% T-00 R36 Vishay 68P3252
CMF-55 2M 2% T-00 R36

CMF-55 2M 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000GNRE-ND CMF552M0000GNRE 68P3252
Product Name Through Hole Resistors RES 2M OHM 1/2W 2% AXIAL Cmf-55 2M 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details