Vishay Intertechnology, Inc. RES 2M OHM 1/2W 2% AXIAL CMF552M0000GNR6

Description
RES 2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 2% AXIAL - CMF552M0000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 2% AXIAL
CMF552M0000GNR6
RES 2M OHM 1/2W 2% AXIAL CMF552M0000GNR6
RES 2Mohm 1/2W 2% AXIAL

RES 2Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000GNR6-ND
Through Hole Resistors CMF552M0000GNR6-ND
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2M 2% T-00 Re6 Vishay - 68P3253 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2M 2% T-00 Re6 Vishay
68P3253
Cmf-55 2M 2% T-00 Re6 Vishay 68P3253
CMF-55 2M 2% T-00 RE6

CMF-55 2M 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000GNR6 CMF552M0000GNR6-ND 68P3253
Product Name RES 2M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 2M 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details