Vishay Intertechnology, Inc. Through Hole Resistors CMF552M0000GKEB

Description
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M0000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000GKEB-ND
Through Hole Resistors CMF552M0000GKEB-ND
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M0000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M0000GKEB
Metal Film Resistors - CMF552M0000GKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 2M 2% T-1 Eb E3 Vishay - 68P3244 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2M 2% T-1 Eb E3 Vishay
68P3244
Cmf-55 2M 2% T-1 Eb E3 Vishay 68P3244
CMF-55 2M 2% T-1 EB e3

CMF-55 2M 2% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000GKEB-ND CMF552M0000GKEB 68P3244
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2M 2% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers