Vishay Intertechnology, Inc. RES 2M OHM 1/2W .1% AXIAL CMF552M0000BEEB

Description
RES 2Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W .1% AXIAL - CMF552M0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W .1% AXIAL
CMF552M0000BEEB
RES 2M OHM 1/2W .1% AXIAL CMF552M0000BEEB
RES 2Mohm 1/2W .1% AXIAL

RES 2Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0000BEEB-ND
Through Hole Resistors CMF552M0000BEEB-ND
2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2M .1% T-9 Eb E3 Vishay - 68P3220 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2M .1% T-9 Eb E3 Vishay
68P3220
Cmf-55 2M .1% T-9 Eb E3 Vishay 68P3220
CMF-55 2M .1% T-9 EB e3

CMF-55 2M .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0000BEEB CMF552M0000BEEB-ND 68P3220
Product Name RES 2M OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 2M .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers