Vishay Intertechnology, Inc. RES 2.94K OHM 1/2W 1% AXIAL CMF552K9400FHEB

Description
RES 2.94Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/2W 1% AXIAL - CMF552K9400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/2W 1% AXIAL
CMF552K9400FHEB
RES 2.94K OHM 1/2W 1% AXIAL CMF552K9400FHEB
RES 2.94Kohm 1/2W 1% AXIAL

RES 2.94Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.94KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.94KHFCT-ND
Through Hole Resistors CMF2.94KHFCT-ND
2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.94KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.94KHFTR-ND
Through Hole Resistors CMF2.94KHFTR-ND
2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.94K 1% T-2 Eb E3 Vishay - 68P3212 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.94K 1% T-2 Eb E3 Vishay
68P3212
Cmf-55 2.94K 1% T-2 Eb E3 Vishay 68P3212
CMF-55 2.94K 1% T-2 EB e3

CMF-55 2.94K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K9400FHEB CMF2.94KHFCT-ND 68P3212
Product Name RES 2.94K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.94K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details