Vishay Intertechnology, Inc. Through Hole Resistors CMF552K9400FHEA

Description
2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K9400FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K9400FHEA-ND
Through Hole Resistors CMF552K9400FHEA-ND
2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.94K OHM 1/2W 1% AXIAL - CMF552K9400FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/2W 1% AXIAL
CMF552K9400FHEA
RES 2.94K OHM 1/2W 1% AXIAL CMF552K9400FHEA
RES 2.94Kohm 1/2W 1% AXIAL

RES 2.94Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.94K 1% T-2 Ea E3 Vishay - 68P3211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.94K 1% T-2 Ea E3 Vishay
68P3211
Cmf-55 2.94K 1% T-2 Ea E3 Vishay 68P3211
CMF-55 2.94K 1% T-2 EA e3

CMF-55 2.94K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K9400FHEA-ND CMF552K9400FHEA 68P3211
Product Name Through Hole Resistors RES 2.94K OHM 1/2W 1% AXIAL Cmf-55 2.94K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details