Vishay Intertechnology, Inc. RES 2.94K OHM 1/2W .5% AXIAL CMF552K9400DHEB

Description
RES 2.94Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/2W .5% AXIAL - CMF552K9400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/2W .5% AXIAL
CMF552K9400DHEB
RES 2.94K OHM 1/2W .5% AXIAL CMF552K9400DHEB
RES 2.94Kohm 1/2W .5% AXIAL

RES 2.94Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K9400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K9400DHEB-ND
Through Hole Resistors CMF552K9400DHEB-ND
2.94 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.94K .5% T-2 Eb E3 Vishay - 68P3209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.94K .5% T-2 Eb E3 Vishay
68P3209
Cmf-55 2.94K .5% T-2 Eb E3 Vishay 68P3209
CMF-55 2.94K .5% T-2 EB e3

CMF-55 2.94K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K9400DHEB CMF552K9400DHEB-ND 68P3209
Product Name RES 2.94K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 2.94K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details