Vishay Intertechnology, Inc. Through Hole Resistors CMF552K9100BEEA

Description
2.91 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.91 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K9100BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K9100BEEA-ND
Through Hole Resistors CMF552K9100BEEA-ND
2.91 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.91 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.91K OHM 1/2W .1% AXIAL - CMF552K9100BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.91K OHM 1/2W .1% AXIAL
CMF552K9100BEEA
RES 2.91K OHM 1/2W .1% AXIAL CMF552K9100BEEA
RES 2.91Kohm 1/2W .1% AXIAL

RES 2.91Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 2.91K .1% T-9 Ea E3 Vishay - 68P3205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.91K .1% T-9 Ea E3 Vishay
68P3205
Cmf-55 2.91K .1% T-9 Ea E3 Vishay 68P3205
CMF-55 2.91K .1% T-9 EA e3

CMF-55 2.91K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K9100BEEA-ND CMF552K9100BEEA 68P3205
Product Name Through Hole Resistors RES 2.91K OHM 1/2W .1% AXIAL Cmf-55 2.91K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details