Vishay Intertechnology, Inc. Through Hole Resistors CMF552K8700FKEA

Description
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K8700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8700FKEA-ND
Through Hole Resistors CMF552K8700FKEA-ND
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.87K OHM 1/2W 1% AXIAL - CMF552K8700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W 1% AXIAL
CMF552K8700FKEA
RES 2.87K OHM 1/2W 1% AXIAL CMF552K8700FKEA
RES 2.87Kohm 1/2W 1% AXIAL

RES 2.87Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.87K 1% T-1 Ea E3 Vishay - 48P6262 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.87K 1% T-1 Ea E3 Vishay
48P6262
Cmf-55 2.87K 1% T-1 Ea E3 Vishay 48P6262
CMF-55 2.87K 1% T-1 EA e3

CMF-55 2.87K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8700FKEA-ND CMF552K8700FKEA 48P6262
Product Name Through Hole Resistors RES 2.87K OHM 1/2W 1% AXIAL Cmf-55 2.87K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details