Vishay Intertechnology, Inc. RES 2.87K OHM 1/2W .1% AXIAL CMF552K8700BHRE

Description
RES 2.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/2W .1% AXIAL - CMF552K8700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W .1% AXIAL
CMF552K8700BHRE
RES 2.87K OHM 1/2W .1% AXIAL CMF552K8700BHRE
RES 2.87Kohm 1/2W .1% AXIAL

RES 2.87Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8700BHRE-ND
Through Hole Resistors CMF552K8700BHRE-ND
2.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.87K .1% T-2 R36 Vishay - 68P3186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.87K .1% T-2 R36 Vishay
68P3186
Cmf-55 2.87K .1% T-2 R36 Vishay 68P3186
CMF-55 2.87K .1% T-2 R36

CMF-55 2.87K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8700BHRE CMF552K8700BHRE-ND 68P3186
Product Name RES 2.87K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 2.87K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details