Vishay Intertechnology, Inc. RES 2.857K OHM 1/2W 0.1% AXIAL CMF552K8570BHBF

Description
RES 2.857Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.857Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.857K OHM 1/2W 0.1% AXIAL - CMF552K8570BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.857K OHM 1/2W 0.1% AXIAL
CMF552K8570BHBF
RES 2.857K OHM 1/2W 0.1% AXIAL CMF552K8570BHBF
RES 2.857Kohm 1/2W 0.1% AXIAL

RES 2.857Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8570BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8570BHBF-ND
Through Hole Resistors CMF552K8570BHBF-ND
2.857 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.857 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.857K .1% T-2 B14 Vishay - 68P3181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.857K .1% T-2 B14 Vishay
68P3181
Cmf-55 2.857K .1% T-2 B14 Vishay 68P3181
CMF-55 2.857K .1% T-2 B14

CMF-55 2.857K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8570BHBF CMF552K8570BHBF-ND 68P3181
Product Name RES 2.857K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.857K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2857 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers