Vishay Intertechnology, Inc. RES 2.84K OHM 1/2W .1% AXIAL CMF552K8400BERE

Description
RES 2.84Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.84Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/2W .1% AXIAL - CMF552K8400BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/2W .1% AXIAL
CMF552K8400BERE
RES 2.84K OHM 1/2W .1% AXIAL CMF552K8400BERE
RES 2.84Kohm 1/2W .1% AXIAL

RES 2.84Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8400BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8400BERE-ND
Through Hole Resistors CMF552K8400BERE-ND
2.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K8400BERE CMF552K8400BERE-ND
Product Name RES 2.84K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details