Vishay Intertechnology, Inc. RES 2.82K OHM 1/2W 0.1% AXIAL CMF552K8200BHR6

Description
RES 2.82Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.82Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.82K OHM 1/2W 0.1% AXIAL - CMF552K8200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.82K OHM 1/2W 0.1% AXIAL
CMF552K8200BHR6
RES 2.82K OHM 1/2W 0.1% AXIAL CMF552K8200BHR6
RES 2.82Kohm 1/2W 0.1% AXIAL

RES 2.82Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8200BHR6-ND
Through Hole Resistors CMF552K8200BHR6-ND
2.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.82 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C0240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.82 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C0240
Cmf55, 2.82 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C0240
CMF55, 2.82 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 2.82 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8200BHR6 CMF552K8200BHR6-ND 41C0240
Product Name RES 2.82K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 2.82 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers