Vishay Intertechnology, Inc. Through Hole Resistors CMF552K8200BHEA

Description
2.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K8200BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8200BHEA-ND
Through Hole Resistors CMF552K8200BHEA-ND
2.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.82K OHM 1/2W 0.1% AXIAL - CMF552K8200BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.82K OHM 1/2W 0.1% AXIAL
CMF552K8200BHEA
RES 2.82K OHM 1/2W 0.1% AXIAL CMF552K8200BHEA
RES 2.82Kohm 1/2W 0.1% AXIAL

RES 2.82Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 2.82K .1% T-2 Ea E3 Vishay - 68P3173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.82K .1% T-2 Ea E3 Vishay
68P3173
Cmf-55 2.82K .1% T-2 Ea E3 Vishay 68P3173
CMF-55 2.82K .1% T-2 EA e3

CMF-55 2.82K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8200BHEA-ND CMF552K8200BHEA 68P3173
Product Name Through Hole Resistors RES 2.82K OHM 1/2W 0.1% AXIAL Cmf-55 2.82K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details