Vishay Intertechnology, Inc. RES 2.80K OHM 1% 50PPM 1/2W CMF552K8000FHEB

Description
RES 2.80Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 2.80Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1% 50PPM 1/2W - CMF552K8000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1% 50PPM 1/2W
CMF552K8000FHEB
RES 2.80K OHM 1% 50PPM 1/2W CMF552K8000FHEB
RES 2.80Kohm 1% 50PPM 1/2W

RES 2.80Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF2.80KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.80KHFCT-ND
Through Hole Resistors CMF2.80KHFCT-ND
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.80KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.80KHFTR-ND
Through Hole Resistors CMF2.80KHFTR-ND
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K8000FHEB CMF2.80KHFCT-ND
Product Name RES 2.80K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details