Vishay Intertechnology, Inc. RES 2.8K OHM 1/2W 0.5% AXIAL CMF552K8000DHBF

Description
RES 2.8Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/2W 0.5% AXIAL - CMF552K8000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W 0.5% AXIAL
CMF552K8000DHBF
RES 2.8K OHM 1/2W 0.5% AXIAL CMF552K8000DHBF
RES 2.8Kohm 1/2W 0.5% AXIAL

RES 2.8Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K8000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000DHBF-ND
Through Hole Resistors CMF552K8000DHBF-ND
2.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0230
Resistor,metal Film,2.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0230
Resistor,Metal Film,2.8KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.8KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8000DHBF CMF552K8000DHBF-ND 41C0230
Product Name RES 2.8K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,2.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details