Vishay Intertechnology, Inc. Through Hole Resistors CMF552K8000BHR6

Description
2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K8000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K8000BHR6-ND
Through Hole Resistors CMF552K8000BHR6-ND
2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.8K OHM 1/2W .1% AXIAL - CMF552K8000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W .1% AXIAL
CMF552K8000BHR6
RES 2.8K OHM 1/2W .1% AXIAL CMF552K8000BHR6
RES 2.8Kohm 1/2W .1% AXIAL

RES 2.8Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,2.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0222 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0222
Resistor,metal Film,2.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0222
Resistor,Metal Film,2.8KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.8KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K8000BHR6-ND CMF552K8000BHR6 41C0222
Product Name Through Hole Resistors RES 2.8K OHM 1/2W .1% AXIAL Resistor,metal Film,2.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers