Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7700BHR6

Description
2.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7700BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7700BHR6-ND
Through Hole Resistors CMF552K7700BHR6-ND
2.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.77K OHM 1/2W .1% AXIAL - CMF552K7700BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.77K OHM 1/2W .1% AXIAL
CMF552K7700BHR6
RES 2.77K OHM 1/2W .1% AXIAL CMF552K7700BHR6
RES 2.77Kohm 1/2W .1% AXIAL

RES 2.77Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,27.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0201
Resistor,metal Film,27.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0201
Resistor,Metal Film,27.7KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,27.7KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7700BHR6-ND CMF552K7700BHR6 41C0201
Product Name Through Hole Resistors RES 2.77K OHM 1/2W .1% AXIAL Resistor,metal Film,27.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details