Vishay Intertechnology, Inc. RES 2.74K OHM 1/2W 1% AXIAL CMF552K7400FHRE

Description
RES 2.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/2W 1% AXIAL - CMF552K7400FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/2W 1% AXIAL
CMF552K7400FHRE
RES 2.74K OHM 1/2W 1% AXIAL CMF552K7400FHRE
RES 2.74Kohm 1/2W 1% AXIAL

RES 2.74Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K7400FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7400FHRE-ND
Through Hole Resistors CMF552K7400FHRE-ND
2.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.74K 1% T-2 R36 Vishay - 68P3147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.74K 1% T-2 R36 Vishay
68P3147
Cmf-55 2.74K 1% T-2 R36 Vishay 68P3147
CMF-55 2.74K 1% T-2 R36

CMF-55 2.74K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7400FHRE CMF552K7400FHRE-ND 68P3147
Product Name RES 2.74K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.74K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details