Vishay Intertechnology, Inc. RES 2.74K OHM 1/2W .1% AXIAL CMF552K7400BHR6

Description
RES 2.74Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/2W .1% AXIAL - CMF552K7400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/2W .1% AXIAL
CMF552K7400BHR6
RES 2.74K OHM 1/2W .1% AXIAL CMF552K7400BHR6
RES 2.74Kohm 1/2W .1% AXIAL

RES 2.74Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K7400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7400BHR6-ND
Through Hole Resistors CMF552K7400BHR6-ND
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.74K .1% T-2 Re6 Vishay - 68P3139 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.74K .1% T-2 Re6 Vishay
68P3139
Cmf-55 2.74K .1% T-2 Re6 Vishay 68P3139
CMF-55 2.74K .1% T-2 RE6

CMF-55 2.74K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7400BHR6 CMF552K7400BHR6-ND 68P3139
Product Name RES 2.74K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 2.74K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers