Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7400BEEB70

Description
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7400BEEB70-ND
Through Hole Resistors CMF552K7400BEEB70-ND
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K7400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K7400BEEB70
Metal Film Resistors - CMF552K7400BEEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 2.74K .1% T-9 Eb E3 Vishay - 68P3135 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.74K .1% T-9 Eb E3 Vishay
68P3135
Cmf-55-70 2.74K .1% T-9 Eb E3 Vishay 68P3135
CMF-55-70 2.74K .1% T-9 EB e3

CMF-55-70 2.74K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7400BEEB70-ND CMF552K7400BEEB70 68P3135
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 2.74K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details